Optical Fiber Holders on a Base will hold 4 cables of 3mm diameter and are supplied on a double sided adhesive mount for easy installation and removal
CABLE CLAMP, NATURAL, NYLON 6.6, 22MM; Cable Clamp / Clip Type:Adhesive Fiber Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22mm; Height:5.9mm RoHS Compliant: Yes
| Essentra Components | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | OFHB3-4-19A-RT | 66AJ4262 |
| Product Name | Fiber Clips - 4 Slot, 3mm, Adhesive Mount | Cable Clamp, Natural, Nylon 6.6, 22Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip |