Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
"Cable Clip, Flat C-Type White Adhesive 0.250"" (6.35mm)"
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PPO (POLYPHENYLENE OXIDE), PS (POLYSTYRENE); CABLE CLAMP / CLIP COLOUR:WHITE; EXTERNAL LENGTH:27MM ROHS COMPLIANT: YES
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | CFCC-8-05A-RT | RP393-ND | 28AH1157 |
| Product Name | Flat Cable Clamp - Adhesive Mount, Side Mount, Tension | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Essentra Components |
| Material | Noryl | Polyphenylene Ether (PPE), Polystyrene (PS) |