"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:6.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1111-ND | 86AH0802 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |