"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4441-ND | 66AJ4085 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |