Essentra Components Flat Cable Clamp - Adhesive Mount, Dual Clamp DFCC-2-RT

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Dual Clamp - DFCC-2-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Dual Clamp
DFCC-2-RT
Flat Cable Clamp - Adhesive Mount, Dual Clamp DFCC-2-RT
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping

Supplier's Site
Cable Supports and Fasteners - RPC2177-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2177-ND
Cable Supports and Fasteners RPC2177-ND
"Cable Clip, Flat C-Type Black Adhesive 2.312"" (58.72mm)"

"Cable Clip, Flat C-Type Black Adhesive 2.312"" (58.72mm)"

Buy Now Datasheet
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3492 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
66AJ3492
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 66AJ3492
FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:62mm RoHS Compliant: Yes

FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number DFCC-2-RT RPC2177-ND 66AJ3492
Product Name Flat Cable Clamp - Adhesive Mount, Dual Clamp Cable Supports and Fasteners Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details