Essentra Components Cable Clamps - Hanger CH-1-01BK

Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet
Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Hanger - CH-1-01BK - Essentra Components
Erie, PA, USA
Cable Clamps - Hanger
CH-1-01BK
Cable Clamps - Hanger CH-1-01BK
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials

One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials

Supplier's Site
Cable Supports and Fasteners - RPC3642-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3642-ND
Cable Supports and Fasteners RPC3642-ND
"Cable Clip, Bendable Black Push In 0.375"" (9.53mm)"

"Cable Clip, Bendable Black Push In 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Hanger, Push In, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3249 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hanger, Push In, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ3249
Cable Hanger, Push In, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ3249
CABLE HANGER, PUSH IN, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:44.5mm RoHS Compliant: Yes

CABLE HANGER, PUSH IN, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:44.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CH-1-01BK RPC3642-ND 66AJ3249
Product Name Cable Clamps - Hanger Cable Supports and Fasteners Cable Hanger, Push In, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865375 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.472 inch (12 mm)
Material Plated steel
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers