These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
"Cable Clip, Twist Lock Natural 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"
CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | DTL5555-20-01 | DTL5555-20-01-ND | 66AJ3525 |
| Product Name | Twist Ties - Double Ended | Cable Supports and Fasteners | Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |