Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, No Tension FCW-30-19

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension - FCW-30-19 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension
FCW-30-19
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension FCW-30-19
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access

Supplier's Site
Cable Supports and Fasteners - RPC2267-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2267-ND
Cable Supports and Fasteners RPC2267-ND
"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

Buy Now Datasheet
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3669 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3669
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3669
ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:1.79" RoHS Compliant: Yes

ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:1.79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCW-30-19 RPC2267-ND 66AJ3669
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, No Tension Cable Supports and Fasteners Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details