Essentra Components Cable Clamps - Adhesive Mount, D Style, Locking KKDL-8-RT

Description
Quickly and easily mounted with an adhesive base Top of the clamps are pressed under the lid to lock cables into place Two different sizes for various bundle diameters; 1/8 in and 7/32 in Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Quickly and easily mounted with an adhesive base Top of the clamps are pressed under the lid to lock cables into place Two different sizes for various bundle diameters; 1/8 in and 7/32 in Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, D Style, Locking - KKDL-8-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, D Style, Locking
KKDL-8-RT
Cable Clamps - Adhesive Mount, D Style, Locking KKDL-8-RT
Quickly and easily mounted with an adhesive base Top of the clamps are pressed under the lid to lock cables into place Two different sizes for various bundle diameters; 1/8 in and 7/32 in Grey UL94 V-0 rated PVC with an acrylic adhesive.

Quickly and easily mounted with an adhesive base
Top of the clamps are pressed under the lid to lock cables into place
Two different sizes for various bundle diameters; 1/8 in and 7/32 in
Grey UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC4174-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4174-ND
Cable Supports and Fasteners RPC4174-ND
"Cable Clip, C-Type Gray Adhesive 0.219"" (5.56mm)"

"Cable Clip, C-Type Gray Adhesive 0.219"" (5.56mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 5.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3931 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 5.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ3931
Cable Clamp, Pvc, Grey, 5.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ3931
CABLE CLAMP, PVC, GREY, 5.6MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; Height:10.9mm RoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 5.6MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; Height:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKDL-8-RT RPC4174-ND 66AJ3931
Product Name Cable Clamps - Adhesive Mount, D Style, Locking Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 5.6Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel, Polyethylene
View Details