Essentra Components Flat Cable Clamp - Adhesive Mount, One Arm, Tension CFCCS-8-01A

Description
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp on a flat cable
Request a Quote Datasheet
Description
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp on a flat cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, One Arm, Tension - CFCCS-8-01A - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, One Arm, Tension
CFCCS-8-01A
Flat Cable Clamp - Adhesive Mount, One Arm, Tension CFCCS-8-01A
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp on a flat cable

Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp on a flat cable

Supplier's Site
Cable Supports and Fasteners - RPC1306-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1306-ND
Cable Supports and Fasteners RPC1306-ND
"Cable Clip, Flat C-Type Natural Adhesive 0.100"" (2.54mm)"

"Cable Clip, Flat C-Type Natural Adhesive 0.100"" (2.54mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 86AH0365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
86AH0365
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 86AH0365
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.9mmRoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CFCCS-8-01A RPC1306-ND 86AH0365
Product Name Flat Cable Clamp - Adhesive Mount, One Arm, Tension Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details