Essentra Components Twist Ties - Double Ended DTL3535-20-01

Description
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
Request a Quote Datasheet
Description
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Double Ended - DTL3535-20-01 - Essentra Components
Erie, PA, USA
Twist Ties - Double Ended
DTL3535-20-01
Twist Ties - Double Ended DTL3535-20-01
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.

These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.

Supplier's Site
Cable Supports and Fasteners - DTL3535-20-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL3535-20-01-ND
Cable Supports and Fasteners DTL3535-20-01-ND
"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components - 66AJ3519 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components
66AJ3519
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components 66AJ3519
CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number DTL3535-20-01 DTL3535-20-01-ND 66AJ3519
Product Name Twist Ties - Double Ended Cable Supports and Fasteners Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clips & Clamps - 233190 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.315 inch (8 mm)
Material PVC; Pvc
View Details