Essentra Components Cable Supports and Fasteners CLC-1A

Description
CABLE LOCKING CLAMP,ADHESIVE MNT
Request a Quote Datasheet
Description
CABLE LOCKING CLAMP,ADHESIVE MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-CLC-1A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-CLC-1A-ND
Cable Supports and Fasteners 145-CLC-1A-ND
CABLE LOCKING CLAMP,ADHESIVE MNT

CABLE LOCKING CLAMP,ADHESIVE MNT

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 66AJ3256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
66AJ3256
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 66AJ3256
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-CLC-1A-ND 66AJ3256
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details