Essentra Components Fiber Clips - 2 Slot - 6mm, 5.5mm, 4.5mm EFA04-63-001

Description
2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip
Description
2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 2 Slot - 6mm, 5.5mm, 4.5mm - EFA04-63-001 - Essentra Components
Erie, PA, USA
Fiber Clips - 2 Slot - 6mm, 5.5mm, 4.5mm
EFA04-63-001
Fiber Clips - 2 Slot - 6mm, 5.5mm, 4.5mm EFA04-63-001
2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip

2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip

Supplier's Site
Isolator Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3591 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3591
Isolator Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3591
ISOLATOR CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043"; Height:0.289" RoHS Compliant: Yes

ISOLATOR CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043"; Height:0.289" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number EFA04-63-001 66AJ3591
Product Name Fiber Clips - 2 Slot - 6mm, 5.5mm, 4.5mm Isolator Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers