Essentra Components Cable Supports and Fasteners FCRC-19B-4

Description
"Cable Clip, Flat Natural Fastener 2.310"" (58.67mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Fastener 2.310"" (58.67mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - FCRC-19B-4-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCRC-19B-4-ND
Cable Supports and Fasteners FCRC-19B-4-ND
"Cable Clip, Flat Natural Fastener 2.310"" (58.67mm)"

"Cable Clip, Flat Natural Fastener 2.310"" (58.67mm)"

Buy Now Datasheet
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3651 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3651
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3651
FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.72"; Height:0.5" RoHS Compliant: Yes

FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.72"; Height:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-19B-4-ND 66AJ3651
Product Name Cable Supports and Fasteners Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233180 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.354 inch (9 mm)
Material PVC; Pvc
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers