Essentra Components Cable Clamp, Black, Pvc, 50.8Mm; Cable Clamp / Clip Type Essentra Components OFCG-16

Description
CABLE CLAMP, BLACK, PVC, 50.8MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:50.8mm; External Width:24.9mm RoHS Compliant: Yes
Description
CABLE CLAMP, BLACK, PVC, 50.8MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:50.8mm; External Width:24.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Black, Pvc, 50.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Black, Pvc, 50.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4256
Cable Clamp, Black, Pvc, 50.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4256
CABLE CLAMP, BLACK, PVC, 50.8MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:50.8mm; External Width:24.9mm RoHS Compliant: Yes

CABLE CLAMP, BLACK, PVC, 50.8MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:50.8mm; External Width:24.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4256
Product Name Cable Clamp, Black, Pvc, 50.8Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1865353 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.394 inch (10 mm)
Material Plated steel
View Details