"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.130"" H (6.60mm x 3.30mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4470-ND | 66AJ4131 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |