Essentra Components Cable Supports and Fasteners KKJ-3-RT

Description
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - KKJ-3-RT-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
KKJ-3-RT-ND
Cable Supports and Fasteners KKJ-3-RT-ND
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 4.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3934 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 4.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ3934
Cable Clamp, Pvc, Grey, 4.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ3934
CABLE CLAMP, PVC, GREY, 4.8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:22.2mm; Height:7.9mm RoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 4.8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:22.2mm; Height:7.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number KKJ-3-RT-ND 66AJ3934
Product Name Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 4.8Mm; Cable Clamp / Clip Type Essentra Components
Type J Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 479611 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Duct clip
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details