Essentra Components Cable Supports and Fasteners HFCC-A-8-01

Description
Cable Clip, Flat Natural Arrowhead, Winged
Request a Quote Datasheet
Description
Cable Clip, Flat Natural Arrowhead, Winged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2284-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2284-ND
Cable Supports and Fasteners RPC2284-ND
Cable Clip, Flat Natural Arrowhead, Winged

Cable Clip, Flat Natural Arrowhead, Winged

Buy Now Datasheet
Spring Clip, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3899 - Newark, An Avnet Company
Chicago, IL, United States
Spring Clip, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3899
Spring Clip, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3899
SPRING CLIP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Spring Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.6mm RoHS Compliant: Yes

SPRING CLIP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Spring Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2284-ND 66AJ3899
Product Name Cable Supports and Fasteners Spring Clip, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Clip Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 12 #
Material PPE & PS Noryl
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers