Essentra Components Cable Supports and Fasteners FCRC-21B-6A-RT

Description
"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - FCRC-21B-6A-RT-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCRC-21B-6A-RT-ND
Cable Supports and Fasteners FCRC-21B-6A-RT-ND
"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"

"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"

Buy Now Datasheet
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3659 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3659
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3659
ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.98" RoHS Compliant: Yes

ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.98" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-21B-6A-RT-ND 66AJ3659
Product Name Cable Supports and Fasteners Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyethylene
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers