Essentra Components Cable Clamps - Screw Mount, MS25281 NM-8-F8

Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet
Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, MS25281 - NM-8-F8 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, MS25281
NM-8-F8
Cable Clamps - Screw Mount, MS25281 NM-8-F8
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6

Meet MS25281 series
For heavy duty applications
They include an eyelet in the mounting hole to help distribute the load
NM-R series has a rib running around the inside of the clamp to grip the bundle
NM-F series has no rib
NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole
27 Sizes for bundles from 3/16 to 13/16 in
UL94 V-2 Heat Stabilized Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - NM-8-F8-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
NM-8-F8-ND
Cable Supports and Fasteners NM-8-F8-ND
"Cable Clamp, P-Type Green Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Green Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, 0.5, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ4217 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.5, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
66AJ4217
Cable Clamp, 0.5, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components 66AJ4217
CABLE CLAMP, 0.5", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; External Width:0.5" RoHS Compliant: Yes

CABLE CLAMP, 0.5", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; External Width:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NM-8-F8 NM-8-F8-ND 66AJ4217
Product Name Cable Clamps - Screw Mount, MS25281 Cable Supports and Fasteners Cable Clamp, 0.5, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
Material Heat Stabilized Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers