These mini wire saddles have a hinged locking top, which means that wires are held in place securely. They have a screw mount fixing for quick installation.
"Cable Clip, Wire Saddle on Base Natural Fastener 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
CABLE CLAMP, NYLON, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; External Width:8.9mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MWSLTB-1-19 | RPC1242-ND | 86AH0796 |
| Product Name | Wire Saddle - Mini, Screw Mount, Hinged Locking Top | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |