Essentra Components Cable Supports and Fasteners DTL2525-4-01

Description
"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - DTL2525-4-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL2525-4-01-ND
Cable Supports and Fasteners DTL2525-4-01-ND
"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"

"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-48.8Mm, Natural; Cable Tie Material Essentra Components - 66AJ3517 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-48.8Mm, Natural; Cable Tie Material Essentra Components
66AJ3517
Cable Tie, Pa66, L-48.8Mm, Natural; Cable Tie Material Essentra Components 66AJ3517
CABLE TIE, PA66, L-48.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:48.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-48.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:48.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number DTL2525-4-01-ND 66AJ3517
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-48.8Mm, Natural; Cable Tie Material Essentra Components
Length 1.92 inch (48.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details