Essentra Components Adhesive Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-61-ASS

Description
ADHESIVE CABLE CLIP, RED, 0.236", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.236"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Red; External Length:1.043" RoHS Compliant: Yes
Description
ADHESIVE CABLE CLIP, RED, 0.236", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.236"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Red; External Length:1.043" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3589 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3589
Adhesive Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3589
ADHESIVE CABLE CLIP, RED, 0.236", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.236"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Red; External Length:1.043" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, RED, 0.236", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.236"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Red; External Length:1.043" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3589
Product Name Adhesive Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details