Essentra Components Cable Supports and Fasteners MWSELF-1-7.7-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4462-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4462-ND
Cable Supports and Fasteners RPC4462-ND
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4116
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4116
CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4462-ND 66AJ4116
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers