Essentra Components Twist Ties - Double Ended DTL2525-12-01

Description
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
Request a Quote Datasheet
Description
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Double Ended - DTL2525-12-01 - Essentra Components
Erie, PA, USA
Twist Ties - Double Ended
DTL2525-12-01
Twist Ties - Double Ended DTL2525-12-01
These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.

These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.

Supplier's Site
Cable Supports and Fasteners - DTL2525-12-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL2525-12-01-ND
Cable Supports and Fasteners DTL2525-12-01-ND
"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"

"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-61.5Mm, Natural; Cable Tie Material Essentra Components - 66AJ3515 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-61.5Mm, Natural; Cable Tie Material Essentra Components
66AJ3515
Cable Tie, Pa66, L-61.5Mm, Natural; Cable Tie Material Essentra Components 66AJ3515
CABLE TIE, PA66, L-61.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:61.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-61.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:61.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number DTL2525-12-01 DTL2525-12-01-ND 66AJ3515
Product Name Twist Ties - Double Ended Cable Supports and Fasteners Cable Tie, Pa66, L-61.5Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data