Essentra Components Cable Clamps - Adhesive Mount, C Style KKC-6-RT

Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, C Style - KKC-6-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, C Style
KKC-6-RT
Cable Clamps - Adhesive Mount, C Style KKC-6-RT
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC3090-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3090-ND
Cable Supports and Fasteners RPC3090-ND
"Cable Clip, J-Type Gray Adhesive 0.375"" (9.53mm)"

"Cable Clip, J-Type Gray Adhesive 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1197
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1197
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKC-6-RT RPC3090-ND 28AH1197
Product Name Cable Clamps - Adhesive Mount, C Style Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers