Essentra Components Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top MWSLTB-1-19A-RT

Description
These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation.
Request a Quote Datasheet
Description
These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top - MWSLTB-1-19A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top
MWSLTB-1-19A-RT
Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top MWSLTB-1-19A-RT
These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation.

These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation.

Supplier's Site
Cable Supports and Fasteners - RPC1109-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1109-ND
Cable Supports and Fasteners RPC1109-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components - 86AH0797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components
86AH0797
Cable Clamp, Nylon, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components 86AH0797
CABLE CLAMP, NYLON, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; External Width:8.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; External Width:8.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWSLTB-1-19A-RT RPC1109-ND 86AH0797
Product Name Wire Saddle - Mini, Adhesive Mount, Hinged Locking Top Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details