Essentra Components Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE14

Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet
Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated - NE14 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated
NE14
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE14
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw

Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw

Supplier's Site
Cable Supports and Fasteners - RPC2023-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2023-ND
Cable Supports and Fasteners RPC2023-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4188 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4188
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4188
CABLE CLAMP, ALUMINIUM ALLOY, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NE14 RPC2023-ND 66AJ4188
Product Name Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy 5052 H-32 & TPV Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details