Essentra Components Cable Supports and Fasteners MWSET1-1-19

Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.040"" H (4.83mm x 1.02mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.040"" H (4.83mm x 1.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4467-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4467-ND
Cable Supports and Fasteners RPC4467-ND
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.040"" H (4.83mm x 1.02mm)"

"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.040"" H (4.83mm x 1.02mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4125 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4125
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4125
CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4467-ND 66AJ4125
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 475182 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.386 inch (9.8 mm)
Material Aluminum; Aluminium
View Details
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers