Essentra Components Cable Supports and Fasteners EWSE-2-01

Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3936-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3936-ND
Cable Supports and Fasteners RPC3936-ND
"Cable Clip, Wire Saddle Natural Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

"Cable Clip, Wire Saddle Natural Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3608 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3608
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3608
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20mm; External Width:4.8mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20mm; External Width:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3936-ND 66AJ3608
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details