Essentra Components Cable Supports and Fasteners MWSET2-2-19

Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.130"" H (6.60mm x 3.30mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.130"" H (6.60mm x 3.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4472-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4472-ND
Cable Supports and Fasteners RPC4472-ND
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.130"" H (6.60mm x 3.30mm)"

"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.130"" H (6.60mm x 3.30mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4133
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4133
CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4472-ND 66AJ4133
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details