Essentra Components Cable Supports and Fasteners MWSLT1-1-19

Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2021-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2021-ND
Cable Supports and Fasteners RPC2021-ND
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4137
Cable Clamp, Nylon, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4137
CABLE CLAMP, NYLON, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm; Height:4.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm; Height:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2021-ND 66AJ4137
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details