Essentra Components Cable Clamps - Adhesive Mount, U Style KKU-9-RT

Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, U Style - KKU-9-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, U Style
KKU-9-RT
Cable Clamps - Adhesive Mount, U Style KKU-9-RT
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Quickly and easily mounted with adhesive base
U style allows for very easy application and removal of the bundle
Grey UL94 V-0 PVC with Acrylic adhesive
6 sizes available for bundles from 1/8" to 3/4"

Supplier's Site
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3940 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3940
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3940
CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number KKU-9-RT 66AJ3940
Product Name Cable Clamps - Adhesive Mount, U Style Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2691829 - RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
Material Polyamide 66
View Details