Essentra Components Cable Supports and Fasteners OFNS-16-312-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - OFNS-16-312-19-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
OFNS-16-312-19-ND
Cable Supports and Fasteners OFNS-16-312-19-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4274
Cable Clamp, Nylon, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4274
CABLE CLAMP, NYLON, NATURAL, 34.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External Width:6.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 34.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External Width:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number OFNS-16-312-19-ND 66AJ4274
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers