Essentra Components Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily... | |
| Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted | |
| Aluminum clamps are flexible to grip bundle Two sizes to handle up to 3/8" Dia Lightweight and durable Adhesive backing installs quickly to any smooth surface Has a bright finish... | |
| Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum... | |
| Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 -... | |
| Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base | |
| Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head Ribs deflect when pressed through a blind hole, then spring back to lock in... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel... | |
| These natural UL94 V-2 rated Nylon 6/6 adjustable loop clamps are securely screw mounted and each size will hold a variety of bundle diameter ranges. The rounded interior edges protect... |
| Next >> |