Essentra Components Cable Supports and Fasteners NE9

Description
"Cable Clamp, P-Type Black, Silver Fastener 0.563"" (14.30mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black, Silver Fastener 0.563"" (14.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - NE9-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
NE9-ND
Cable Supports and Fasteners NE9-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.563"" (14.30mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.563"" (14.30mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 14.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 14.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4197
Cable Clamp, Aluminium Alloy, 14.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4197
CABLE CLAMP, ALUMINIUM ALLOY, 14.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 14.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number NE9-ND 66AJ4197
Product Name Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 14.3Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details