Essentra Components Wire Clip - Plastic, Adhesive Mount MWCK-460-01A4

Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet
Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Plastic, Adhesive Mount - MWCK-460-01A4 - Essentra Components
Erie, PA, USA
Wire Clip - Plastic, Adhesive Mount
MWCK-460-01A4
Wire Clip - Plastic, Adhesive Mount MWCK-460-01A4
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Supplier's Site
Cable Supports and Fasteners - RPC1840-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1840-ND
Cable Supports and Fasteners RPC1840-ND
"Cable Clip, C-Type Natural Adhesive 0.450"" L x 0.280"" H (11.43mm x 7.11mm)"

"Cable Clip, C-Type Natural Adhesive 0.450"" L x 0.280"" H (11.43mm x 7.11mm)"

Buy Now Datasheet
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4066 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4066
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4066
WIRE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.1mm RoHS Compliant: Yes

WIRE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWCK-460-01A4 RPC1840-ND 66AJ4066
Product Name Wire Clip - Plastic, Adhesive Mount Cable Supports and Fasteners Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details