Essentra Components Datasheets for PCB Card Guides and Retainers
Card guides are attached to backplane motherboards to allow the insertion or mounting of computer cards.
PCB Card Guides and Retainers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Snap In Horizontal Card Guides are designed in three pieces; a channel (ACGC) and two end pieces (ACGE) that easily snap into mounting holes on the chassis The channel... | |
| Horizonta mount for boards of any length or width Mount to any surface Mouting slots on both sides of guide for parallel mounting Can be cut to any length; sold... | |
| Multi Panel Snap In Horizontal Card Guides have tension wings to provide firm retention of the printed circuit board Funnel entry for easy board insertion Accepts PCB thicknesses from .032... | |
| Narrow width allows for higher density or optimum air flow Two tapered ends for quick and easy insertion of the PCB from both sides Holds .062" PCB 13 sizes with... | |
| One tapered end for quick and easy insertion of the PCB Holds a 1/16" PCB Avaialble in lengths from 2.5 to 8" Snaps into 2 holes with a a panel... | |
| PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. Horizontal card guides support the need for horizontal mounting of PCBs in your... | |
| Slt depth of .200" allows for maximum PCB retention Good for high vibration and shock applications Accepts PCB thicknesses: 1/16", 3/32" and 1/8" PCB card guides are used to mount... | |
| Snap In Locking Vertical Card Guides have a locking tab to securely hold the board in place vertically. These tension guides mount into a square hole to prevent rotation and... | |
| Snap In Locking Vertical Card Guides hold PCB boards of any width vertically in place. These tension guides have a double channel to permit side-by-side mounting and are equipped with... | |
| Snap In Locking Vertical Card Guides with Release Tab hold PCB boards of any width vertically in place. These tension guides have a locking tab to hold the board securely... | |
| Snap In Non-Locking Vertical Card Guides hold PCB boards of any width vertically in place. These tension guides have a double channel to permit side-by-side mounting and the design allows... | |
| Two tapered ends for quick and easy insertion of the PCB from both sides Side grips hold PCB in place Hollow pin design eases insertion of the guide Holds .062"... | |
| Two tapered ends for quick and easy insertion of the PCB from both sides Support boards horizontally in tight spaces like a PCB rack Holds a .062" thick PCB Lengths... | |
| Vertical Card Guides have a secure, locking Threaded Metal Pin to hold PCB boards in place and are easily engaged and disengaged with a finger press. These tension guides support... | |
| Vertical Card Guides have a secure, locking Threaded Plastic Pin to hold PCB boards in place and are easily engaged and disengaged with a finger press. These tension guides support... |