Low profile for use on densely packed boards or other limited space applciations
Good for mounting bundles in corners or along edges.
Mount with a #4 or M3 screw and provide exceptional retention strength
Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
"Cable Clip, U-Type Natural Fastener 0.125"" (3.18mm)"
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | HURCS-2-01 | RPC1829-ND | 66AJ3921 |
| Product Name | Cable Clamps - Half U, Screw Mount | Cable Supports and Fasteners | Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |