Essentra Components Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount OFEB-3-19

Description
Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation
Description
Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount - OFEB-3-19 - Essentra Components
Erie, PA, USA
Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount
OFEB-3-19
Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount OFEB-3-19
Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation

Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation

Supplier's Site
Cable Clamp, Natural, Nylon 6.6, 20.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4257 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 20.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ4257
Cable Clamp, Natural, Nylon 6.6, 20.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ4257
CABLE CLAMP, NATURAL, NYLON 6.6, 20.6MM; Cable Clamp / Clip Type:Adhesive Fiber Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20.6mm; Height:7.6mmRoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 20.6MM; Cable Clamp / Clip Type:Adhesive Fiber Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20.6mm; Height:7.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number OFEB-3-19 66AJ4257
Product Name Fiber Clips - 3 Slot, 6 Cables, 3mm, Adhesive Mount Cable Clamp, Natural, Nylon 6.6, 20.6Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 1720827 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.437 inch (11.1 mm)
Material Aluminum; Aluminium
View Details
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers