For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access
"Cable Clip, Flat Natural Adhesive 2.540"" (64.52mm)"
ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.08" RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCW-50H-19 | RPC3955-ND | 66AJ3675 |
| Product Name | Flat Cable Clamp - Adhesive Mount, Hinged, No Tension | Cable Supports and Fasteners | Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |