Essentra Components Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components OFBLT-C1-5-01

Description
CABLE CLAMP, NYLON 6.6, NATURAL, 14.8MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.8mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, NATURAL, 14.8MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4252
Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4252
CABLE CLAMP, NYLON 6.6, NATURAL, 14.8MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 14.8MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4252
Product Name Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details