Essentra Components Cable Supports and Fasteners MWSSEBE-1-19A

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4473-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4473-ND
Cable Supports and Fasteners RPC4473-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4139
Cable Clamp, Nylon, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4139
CABLE CLAMP, NYLON, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4473-ND 66AJ4139
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1730812 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details