Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-11B-BK

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-11B-BK - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-11B-BK
Cable Clamps - Screw Mount ,P Style, Nylon N-11B-BK
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC4476-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4476-ND
Cable Supports and Fasteners RPC4476-ND
"Cable Clamp, P-Type Black Fastener 0.688"" (17.48mm)"

"Cable Clamp, P-Type Black Fastener 0.688"" (17.48mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 17.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4146 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 17.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4146
Cable Clamp, Nylon 6.6, Black, 17.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4146
CABLE CLAMP, NYLON 6.6, BLACK, 17.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 17.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-11B-BK RPC4476-ND 66AJ4146
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 17.5Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers