Essentra Components Cable Supports and Fasteners FCRC-26B-4

Description
"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - FCRC-26B-4-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCRC-26B-4-ND
Cable Supports and Fasteners FCRC-26B-4-ND
"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"

"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"

Buy Now Datasheet
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3661 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3661
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3661
FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66"; Height:0.5" RoHS Compliant: Yes

FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66"; Height:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-26B-4-ND 66AJ3661
Product Name Cable Supports and Fasteners Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details