Clear color disguises clamp
Quickly and easily mounted with adhesive base
5 sizes available for bundle diameters from 1/8 - 3/8 in
UL94 V-0 PVC with Acrylic adhesive
"Cable Clip, J-Type Clear Adhesive 0.125"" (3.18mm)"
CABLE CLAMP, PVC, CLEAR, 3.2MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MKKJ-2-RT | RPC4353-ND | 66AJ4022 |
| Product Name | Cable Clamps - Adhesive Mount, Mini, J Style | Cable Supports and Fasteners | Cable Clamp, Pvc, Clear, 3.2Mm; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; PVC | PVC; Polyvinyl Chloride (PVC) |