Essentra Components Cable Supports and Fasteners LWS-A-2-4-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1221-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1221-ND
Cable Supports and Fasteners RPC1221-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3975 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3975
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3975
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:35mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1221-ND 66AJ3975
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 2662298 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel; Polyethylene, Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details