Essentra Components Cable Supports and Fasteners HEWSE-22-01

Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.770"" L x 0.472"" H (19.56mm x 11.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.770"" L x 0.472"" H (19.56mm x 11.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1330-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1330-ND
Cable Supports and Fasteners RPC1330-ND
"Cable Clip, Wire Saddle Natural Push In, Edge 0.770"" L x 0.472"" H (19.56mm x 11.99mm)"

"Cable Clip, Wire Saddle Natural Push In, Edge 0.770"" L x 0.472"" H (19.56mm x 11.99mm)"

Buy Now Datasheet
Cable Clamp, 31Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3897 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 31Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3897
Cable Clamp, 31Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3897
CABLE CLAMP, 31MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31mm; External Width:19mm RoHS Compliant: Yes

CABLE CLAMP, 31MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31mm; External Width:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1330-ND 66AJ3897
Product Name Cable Supports and Fasteners Cable Clamp, 31Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details