Essentra Components Flat Cable Clamp - Snap In, Top Lock, Removable FCCS-3

Description
Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking
Request a Quote Datasheet
Description
Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Top Lock, Removable - FCCS-3 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Top Lock, Removable
FCCS-3
Flat Cable Clamp - Snap In, Top Lock, Removable FCCS-3
Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking

Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking

Supplier's Site
Cable Supports and Fasteners - RPC2263-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2263-ND
Cable Supports and Fasteners RPC2263-ND
"Cable Clip, Flat Natural Push In 1.380"" L x 0.146"" H (35.05mm x 3.71mm)"

"Cable Clip, Flat Natural Push In 1.380"" L x 0.146"" H (35.05mm x 3.71mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3642
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3642
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:47mm; External Width:7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:47mm; External Width:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCCS-3 RPC2263-ND 66AJ3642
Product Name Flat Cable Clamp - Snap In, Top Lock, Removable Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers