"Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660"" L x 0.590"" H (16.76mm x 14.99mm)"
CABLE CLAMP, 26.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; Height:4.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4289-ND | 66AJ3955 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 26.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |